Saint-Gobain Power Sanding Sheets & Belts 63642531850

Description
Norton 63642531850 Abrasive Paper
Request a Quote
Description
Norton 63642531850 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 763644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
763644
Power Sanding Sheets & Belts 763644
Norton 63642531850 Abrasive Paper

Norton 63642531850 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 763644
Product Name Power Sanding Sheets & Belts
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795011 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333524 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 21" - 794119-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Metalworking - XA911 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Polyester Cotton Cloth
Type Aluminum Oxide
Grit Size 16 to 400 # or Microns
View Details