Saint-Gobain Power Sanding Sheets & Belts 63642531849

Description
Norton 63642531849 Abrasive Paper
Request a Quote
Description
Norton 63642531849 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 762590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
762590
Power Sanding Sheets & Belts 762590
Norton 63642531849 Abrasive Paper

Norton 63642531849 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 762590
Product Name Power Sanding Sheets & Belts
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795065 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333515 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 3" x 18" - 794554-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Narrow Sanding Belts for Woodworking - RKEO - Uneeda Enterprizes, Inc.
Specs
Backing Paper; E Weight Paper
Type Aluminum Oxide
Grit Size 40 to 240 # or Microns
View Details