Saint-Gobain Power Sanding Sheets & Belts 63642531829

Description
Norton 63642531829 Abrasive Paper
Request a Quote
Description
Norton 63642531829 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 763565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
763565
Power Sanding Sheets & Belts 763565
Norton 63642531829 Abrasive Paper

Norton 63642531829 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 763565
Product Name Power Sanding Sheets & Belts
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794805 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 08834194024 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34512-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - 531J - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Twill Cloth
Type Aluminum Oxide
Grit Size 80 to 400 # or Microns
View Details