Saint-Gobain Power Sanding Sheets & Belts 63642531822

Description
Norton 63642531822 Abrasive Paper
Request a Quote
Description
Norton 63642531822 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692334
Power Sanding Sheets & Belts 692334
Norton 63642531822 Abrasive Paper

Norton 63642531822 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692334
Product Name Power Sanding Sheets & Belts
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333593 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2819085 - RS Components, Ltd.
Specs
Width 1.50 inch (38 mm)
Length 984.3 inch (25000 mm)
Type Resin
View Details
High Polish™ Drum Belts -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Fine; ExtraFine; DryGrinding
Width 3.50 to 5.38 inch (88.9 to 137 mm)
Length 11.6 to 15.5 inch (295 to 394 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34453-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details