Saint-Gobain Power Sanding Sheets & Belts 63642531815

Description
Norton 63642531815 Abrasive Paper
Request a Quote
Description
Norton 63642531815 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692306
Power Sanding Sheets & Belts 692306
Norton 63642531815 Abrasive Paper

Norton 63642531815 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692306
Product Name Power Sanding Sheets & Belts
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795115 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333596 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-D-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Metalworking - PZ628 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; YY Weight Polyester Cloth
Type Zirconium
Grit Size 24 to 120 # or Microns
View Details