Saint-Gobain Power Sanding Sheets & Belts 63642531811

Description
Norton 63642531811 Abrasive Paper
Request a Quote
Description
Norton 63642531811 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692312
Power Sanding Sheets & Belts 692312
Norton 63642531811 Abrasive Paper

Norton 63642531811 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692312
Product Name Power Sanding Sheets & Belts
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794974 - RS Components, Ltd.
Specs
Width 7.87 inch (200 mm)
Length 29.5 inch (750 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333581 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742302-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Woodworking - RKXYEO - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth, Polyester
Type Aluminum Oxide
Grit Size 24 to 150 # or Microns
View Details