Saint-Gobain Power Sanding Sheets & Belts 63642531810

Description
Norton 63642531810 Abrasive Paper
Request a Quote
Description
Norton 63642531810 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 763593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
763593
Power Sanding Sheets & Belts 763593
Norton 63642531810 Abrasive Paper

Norton 63642531810 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 763593
Product Name Power Sanding Sheets & Belts
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883417 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 9.1 inch (230 mm)
Type Synthetic fibre
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66261001972 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34469-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - URAJD - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Cloth
Type Aluminum Oxide
View Details