Saint-Gobain Power Sanding Sheets & Belts 63642531808

Description
Norton 63642531808 Abrasive Paper
Request a Quote
Description
Norton 63642531808 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 762607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
762607
Power Sanding Sheets & Belts 762607
Norton 63642531808 Abrasive Paper

Norton 63642531808 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 762607
Product Name Power Sanding Sheets & Belts
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794800 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 66623333407 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 4" x 24" - 742320-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Metalworking - JA535 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; JX Weight Poly Cotton Cloth
Type Aluminum Oxide
Grit Size 60 to 600 # or Microns
View Details