Saint-Gobain Power Sanding Sheets & Belts 63642531805

Description
Norton 63642531805 Abrasive Paper
Request a Quote
Description
Norton 63642531805 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 690653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
690653
Power Sanding Sheets & Belts 690653
Norton 63642531805 Abrasive Paper

Norton 63642531805 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 690653
Product Name Power Sanding Sheets & Belts
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794882 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 3.9 inch (100 mm)
Type Ceramic; Ceramic
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 66623333393 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34475-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - UMAYD - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; Polyester Cloth
Type Aluminum Oxide
Grit Size 40 to 180 # or Microns
View Details