Saint-Gobain Power Sanding Sheets & Belts 63642531800

Description
Norton 63642531800 Abrasive Paper
Request a Quote
Description
Norton 63642531800 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 2783460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
2783460
Power Sanding Sheets & Belts 2783460
Norton 63642531800 Abrasive Paper

Norton 63642531800 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2783460
Product Name Power Sanding Sheets & Belts
Width 1.50 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795022 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
All Purpose Belt Job Pack - 07660702065 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 3" x 18" - 794552-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Narrow Sanding Belts for Woodworking - EKA400J - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J- Weight Cloth
Type Aluminum Oxide
Grit Size 60 to 320 # or Microns
View Details