Saint-Gobain Power Sanding Sheets & Belts 63642531799

Description
Norton 63642531799 Abrasive Paper
Request a Quote
Description
Norton 63642531799 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692328
Power Sanding Sheets & Belts 692328
Norton 63642531799 Abrasive Paper

Norton 63642531799 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692328
Product Name Power Sanding Sheets & Belts
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795133 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333535 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 2.75 inch (69.85 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34562-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details