Saint-Gobain Power Sanding Sheets & Belts 63642531798

Description
Norton 63642531798 Abrasive Paper
Request a Quote
Description
Norton 63642531798 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 763616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
763616
Power Sanding Sheets & Belts 763616
Norton 63642531798 Abrasive Paper

Norton 63642531798 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 763616
Product Name Power Sanding Sheets & Belts
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794944 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66623333412 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 18" - 794554-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Narrow Sanding Belts for Woodworking - AESMNS - Uneeda Enterprizes, Inc.
Specs
Backing Paper; E Weight Paper
Type Silicon Carbide
Grit Size 240 to 800 # or Microns
View Details