Saint-Gobain Power Sanding Sheets & Belts 63642531797

Description
Norton 63642531797 Abrasive Paper
Request a Quote
Description
Norton 63642531797 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 2783498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
2783498
Power Sanding Sheets & Belts 2783498
Norton 63642531797 Abrasive Paper

Norton 63642531797 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2783498
Product Name Power Sanding Sheets & Belts
Width 1.50 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883416 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 9.1 inch (230 mm)
Type Synthetic fibre
View Details
Norton SG Blaze R980P - 66261055516 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding
View Details
Abrasive Belts, 4" x 24" - 742325-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Metalworking - UMAYD - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; Polyester Cloth
Type Aluminum Oxide
Grit Size 40 to 180 # or Microns
View Details