Saint-Gobain Power Sanding Sheets & Belts 63642531795

Description
Norton 63642531795 Abrasive Paper
Request a Quote
Description
Norton 63642531795 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 763622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
763622
Power Sanding Sheets & Belts 763622
Norton 63642531795 Abrasive Paper

Norton 63642531795 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 763622
Product Name Power Sanding Sheets & Belts
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795067 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 08834194046 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-C-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Woodworking - UAOX - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth
Type Aluminum Oxide
Grit Size 24 to 180 # or Microns
View Details