Saint-Gobain Power Sanding Sheets & Belts 63642531793

Description
Norton 63642531793 Abrasive Paper
Request a Quote
Description
Norton 63642531793 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 762613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
762613
Power Sanding Sheets & Belts 762613
Norton 63642531793 Abrasive Paper

Norton 63642531793 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 762613
Product Name Power Sanding Sheets & Belts
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883408 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Medium Surface Conditioning Belt - 66261055331 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 6.00 inch (152 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34590 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Woodworking - EKA1000 - Uneeda Enterprizes, Inc.
Specs
Backing Paper; Grit #50 - #220 F-Weight PaperGrit #240 - #320, #400 E-Weight Paper
Type Aluminum Oxide
Grit Size 40 to 1000 # or Microns
View Details