Saint-Gobain Power Sanding Sheets & Belts 63642531783

Description
Norton 63642531783 Abrasive Sheet
Request a Quote
Description
Norton 63642531783 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 4845807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
4845807
Power Sanding Sheets & Belts 4845807
Norton 63642531783 Abrasive Sheet

Norton 63642531783 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 4845807
Product Name Power Sanding Sheets & Belts
Width 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794802 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norzon® Plus Job Pack - 07660749264 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 1/2" x 21" - A-34578-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Woodworking - UZAOY - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; Y Weight Cloth
Type Zirconium
Grit Size 24 to 36 # or Microns
View Details