Saint-Gobain Power Sanding Sheets & Belts 63642529832

Description
Norton 63642529832 Sanding Belt
Request a Quote
Description
Norton 63642529832 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 690782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
690782
Power Sanding Sheets & Belts 690782
Norton 63642529832 Sanding Belt

Norton 63642529832 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 690782
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794950 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 08834190962 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 0.25 inch (6.35 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34609-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - RKXO - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth, Poly-cotton blend
Type Aluminum Oxide
Grit Size 60 to 240 # or Microns
View Details