Saint-Gobain Sanding Drums 63642528516

Description
Norton 63642528516 Sanding Drum
Request a Quote
Description
Norton 63642528516 Sanding Drum
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sanding Drums - 2119689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sanding Drums
2119689
Sanding Drums 2119689
Norton 63642528516 Sanding Drum

Norton 63642528516 Sanding Drum

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2119689
Product Name Sanding Drums
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794938 - RS Components, Ltd.
Specs
Width 5.24 inch (133 mm)
Length 3.1 inch (80 mm)
Type Ceramic; Ceramic
View Details
Norton SG Blaze R980P - 66261042565 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Fine; Cleaning & Surface Conditioning; DryGrinding
View Details
Abrasive Belts, 1-1/8" x 21" - 732335-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - EKA400J - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J- Weight Cloth
Type Aluminum Oxide
Grit Size 60 to 320 # or Microns
View Details