Saint-Gobain Abrasive Discs 63642502311

Description
Vulcan Zirconia flap disc 115mm Grit 40
Request a Quote
Description
Vulcan Zirconia flap disc 115mm Grit 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Abrasive Discs - 3655530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Discs
3655530
Abrasive Discs 3655530
Vulcan Zirconia flap disc 115mm Grit 40

Vulcan Zirconia flap disc 115mm Grit 40

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Discs
Product Number 3655530
Product Name Abrasive Discs
Outer / OD 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Merit ShurStik AO Fine Cloth PSA Disc - 08834172053 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742108-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
5
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details