38A220-HVBE Vitrified Dressing Stick
| Norton Abrasives | |
|---|---|
| Product Category | Wheel Dressers and Dressing Tools |
| Product Number | 61463610280 |
| Product Name | 38A220-HVBE Vitrified Dressing Stick |
| Type | Aluminum Oxide |
| Width / OD | 0.750 inch (19.05 mm) |
| Depth / Height | 0.75 inch (19.05 mm) |
| Overall Length | 4.00 inch (102 mm) |