37C150-KV Vitrified Dressing Stick
| Norton Abrasives | |
|---|---|
| Product Category | Wheel Dressers and Dressing Tools |
| Product Number | 61463610205 |
| Product Name | 37C150-KV Vitrified Dressing Stick |
| Type | Silicon Carbide |
| Width / OD | 0.500 inch (12.7 mm) |
| Depth / Height | 0.50 inch (12.7 mm) |
| Overall Length | 6.00 inch (152 mm) |