EQYO Meldin® Material 3120

Description
Excellent Mechanical Properties Meldin® 3100 materials have excellent mechanical properties, in tension and compression, and maintain an impressive level of these attributes as operating temperatures increase. These properties add extreme strength and rigidity to component parts, even in narrow cross-sections. Broad Design Flexibility Since Meldin® 3100 components are manufactured by an injection molding process, extremely intricate as-molded part designs are available. Injection molding allows for close tolerances, without the complication and cost of secondary machining. No Post Cure Typically, Meldin® 3100 molded components require no post cure. Product deliveries are enhanced through reduced lead times and brief manufacturing cycles. Good Chemical Resistance Meldin® 3100 is resistant to a great many chemicals, fuels, and lubricating fluids. The outstanding chemical resistance provides superior performance in a variety of aggressive environments. Superior Weld Line Strength Unlike other high performance materials, Meldin® 3100 exhibits extremely strong weld lines. With Meldin® 3100 components, you don't have to be concerned about molded part integrity. Complete Mating Surface Compatibility There are Meldin® 3100 bearing grades available for all mating surfaces with hardnesses of Rockwell B25 and higher.
Description
Excellent Mechanical Properties Meldin® 3100 materials have excellent mechanical properties, in tension and compression, and maintain an impressive level of these attributes as operating temperatures increase. These properties add extreme strength and rigidity to component parts, even in narrow cross-sections. Broad Design Flexibility Since Meldin® 3100 components are manufactured by an injection molding process, extremely intricate as-molded part designs are available. Injection molding allows for close tolerances, without the complication and cost of secondary machining. No Post Cure Typically, Meldin® 3100 molded components require no post cure. Product deliveries are enhanced through reduced lead times and brief manufacturing cycles. Good Chemical Resistance Meldin® 3100 is resistant to a great many chemicals, fuels, and lubricating fluids. The outstanding chemical resistance provides superior performance in a variety of aggressive environments. Superior Weld Line Strength Unlike other high performance materials, Meldin® 3100 exhibits extremely strong weld lines. With Meldin® 3100 components, you don't have to be concerned about molded part integrity. Complete Mating Surface Compatibility There are Meldin® 3100 bearing grades available for all mating surfaces with hardnesses of Rockwell B25 and higher.

Suppliers

Company
Product
Description
Supplier Links
Meldin® Material - 3120 - EQYO
Garden Grove, CA, United States
Meldin® Material
3120
Meldin® Material 3120
Excellent Mechanical Properties Meldin® 3100 materials have excellent mechanical properties, in tension and compression, and maintain an impressive level of these attributes as operating temperatures increase. These properties add extreme strength and rigidity to component parts, even in narrow cross-sections. Broad Design Flexibility Since Meldin® 3100 components are manufactured by an injection molding process, extremely intricate as-molded part designs are available. Injection molding allows for close tolerances, without the complication and cost of secondary machining. No Post Cure Typically, Meldin® 3100 molded components require no post cure. Product deliveries are enhanced through reduced lead times and brief manufacturing cycles. Good Chemical Resistance Meldin® 3100 is resistant to a great many chemicals, fuels, and lubricating fluids. The outstanding chemical resistance provides superior performance in a variety of aggressive environments. Superior Weld Line Strength Unlike other high performance materials, Meldin® 3100 exhibits extremely strong weld lines. With Meldin® 3100 components, you don't have to be concerned about molded part integrity. Complete Mating Surface Compatibility There are Meldin® 3100 bearing grades available for all mating surfaces with hardnesses of Rockwell B25 and higher.

Excellent Mechanical Properties
Meldin® 3100 materials have excellent mechanical properties, in tension and compression, and maintain an impressive level of these attributes as operating temperatures increase. These properties add extreme strength and rigidity to component parts, even in narrow cross-sections.
Broad Design Flexibility
Since Meldin® 3100 components are manufactured by an injection molding process, extremely intricate as-molded part designs are available. Injection molding allows for close tolerances, without the complication and cost of secondary machining.
No Post Cure
Typically, Meldin® 3100 molded components require no post cure. Product deliveries are enhanced through reduced lead times and brief manufacturing cycles.
Good Chemical Resistance
Meldin® 3100 is resistant to a great many chemicals, fuels, and lubricating fluids. The outstanding chemical resistance provides superior performance in a variety of aggressive environments.
Superior Weld Line Strength
Unlike other high performance materials, Meldin® 3100 exhibits extremely strong weld lines. With Meldin® 3100 components, you don't have to be concerned about molded part integrity.
Complete Mating Surface Compatibility
There are Meldin® 3100 bearing grades available for all mating surfaces with hardnesses of Rockwell B25 and higher.

Supplier's Site

Technical Specifications

  EQYO
Product Category Thrust Bearings
Product Number 3120
Product Name Meldin® Material
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.4380 inch (11.125 mm)
View Details
Custom Fluid Film Fixed Profile Thrust Bearings -  - Waukesha Bearings
Specs
Application Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Bearing / Retainer Specialty Material Materials Can Include Babbitt, Copper, Bronze and Polymer
Rolling Element Polymer
View Details