Saint-Gobain Coating Solutions Magnesium Zirconate Thermal Spray Powder #233PW

Description
Saint-Gobain’s #233 & #233PW crushed cream-colored powders are created using a special fusion process that gives the particles an open structure. These coatings act as an excellent thermal barrier or insulator, providing excellent resistance to thermal shock & particle erosion at temperatures up to 1500° C. The #233/233PW powders are ideal for combustion liners and after-burner parts in jet turbines. The 233 powder is approved for PW 1333, A50TF155 class A and meets the specifications for EMS 52432 type XXVI and Rolls Royce 9507/21. Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.
Datasheet
Description
Saint-Gobain’s #233 & #233PW crushed cream-colored powders are created using a special fusion process that gives the particles an open structure. These coatings act as an excellent thermal barrier or insulator, providing excellent resistance to thermal shock & particle erosion at temperatures up to 1500° C. The #233/233PW powders are ideal for combustion liners and after-burner parts in jet turbines. The 233 powder is approved for PW 1333, A50TF155 class A and meets the specifications for EMS 52432 type XXVI and Rolls Royce 9507/21. Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnesium Zirconate Thermal Spray Powder - #233PW - Saint-Gobain Coating Solutions
Worcester, MA, USA
Magnesium Zirconate Thermal Spray Powder
#233PW
Magnesium Zirconate Thermal Spray Powder #233PW
Saint-Gobain’s #233 & #233PW crushed cream-colored powders are created using a special fusion process that gives the particles an open structure. These coatings act as an excellent thermal barrier or insulator, providing excellent resistance to thermal shock & particle erosion at temperatures up to 1500° C. The #233/233PW powders are ideal for combustion liners and after-burner parts in jet turbines. The 233 powder is approved for PW 1333, A50TF155 class A and meets the specifications for EMS 52432 type XXVI and Rolls Royce 9507/21. Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.

Saint-Gobain’s #233 & #233PW crushed cream-colored powders are created using a special fusion process that gives the particles an open structure. These coatings act as an excellent thermal barrier or insulator, providing excellent resistance to thermal shock & particle erosion at temperatures up to 1500° C. The #233/233PW powders are ideal for combustion liners and after-burner parts in jet turbines.

The 233 powder is approved for PW 1333, A50TF155 class A and meets the specifications for EMS 52432 type XXVI and Rolls Royce 9507/21.

Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Ceramic Materials
Product Number #233PW
Product Name Magnesium Zirconate Thermal Spray Powder
Composition 77.5 % ZrO2 + HFO2, 21.2 % MgO
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details