EQYO OmniShield® 23 Series Springs

Description
OmniShield® EMI / RFI Shielding Springs The OmniShield® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section compression springs for Aerospace since 1958 and is unparalleled when it comes to spring technology and performance. All parts are manufactured to order as customer satisfaction is of the utmost importance to Saint-Gobain. Custom attributes such as size, shape, material and coatings are as simple as an e-mail or phone call away. All springs are manufactured to Aerospace and U.S. Military specifications. RoHS and DFARS metals are available upon request. OmniShield® products are designed to fit in all standard hardware glands such as MIL-G-5514, AS4716, Industrial, Metric, JIS, and custom gland sizes. OmniShield products are available from 0.039" (1 mm) up to 393" (10 m) in diameter. Typical Applications Avionics Radar Systems Microwave Systems Shielding Cabinetry Semiconductor Processing Equipment Commercial Electronics Consumer Electronics Handheld Communication Devices Military Applications Medical Devices Automotive Electronic Controls Others Features and Benefits Four unique springs Load: Three standard load ranges from 2 lbs/liner inch to 67 lbs/linear inch Resistance: 0.042 mOhms/per inch length to 27.10 mOhms/per inch length Over 15 materials available Five plating options available
Description
OmniShield® EMI / RFI Shielding Springs The OmniShield® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section compression springs for Aerospace since 1958 and is unparalleled when it comes to spring technology and performance. All parts are manufactured to order as customer satisfaction is of the utmost importance to Saint-Gobain. Custom attributes such as size, shape, material and coatings are as simple as an e-mail or phone call away. All springs are manufactured to Aerospace and U.S. Military specifications. RoHS and DFARS metals are available upon request. OmniShield® products are designed to fit in all standard hardware glands such as MIL-G-5514, AS4716, Industrial, Metric, JIS, and custom gland sizes. OmniShield products are available from 0.039" (1 mm) up to 393" (10 m) in diameter. Typical Applications Avionics Radar Systems Microwave Systems Shielding Cabinetry Semiconductor Processing Equipment Commercial Electronics Consumer Electronics Handheld Communication Devices Military Applications Medical Devices Automotive Electronic Controls Others Features and Benefits Four unique springs Load: Three standard load ranges from 2 lbs/liner inch to 67 lbs/linear inch Resistance: 0.042 mOhms/per inch length to 27.10 mOhms/per inch length Over 15 materials available Five plating options available

Suppliers

Company
Product
Description
Supplier Links
OmniShield® - 23 Series Springs - EQYO
Garden Grove, CA, United States
OmniShield®
23 Series Springs
OmniShield® 23 Series Springs
OmniShield® EMI / RFI Shielding Springs The OmniShield® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section compression springs for Aerospace since 1958 and is unparalleled when it comes to spring technology and performance. All parts are manufactured to order as customer satisfaction is of the utmost importance to Saint-Gobain. Custom attributes such as size, shape, material and coatings are as simple as an e-mail or phone call away. All springs are manufactured to Aerospace and U.S. Military specifications. RoHS and DFARS metals are available upon request. OmniShield® products are designed to fit in all standard hardware glands such as MIL-G-5514, AS4716, Industrial, Metric, JIS, and custom gland sizes. OmniShield products are available from 0.039" (1 mm) up to 393" (10 m) in diameter. Typical Applications Avionics Radar Systems Microwave Systems Shielding Cabinetry Semiconductor Processing Equipment Commercial Electronics Consumer Electronics Handheld Communication Devices Military Applications Medical Devices Automotive Electronic Controls Others Features and Benefits Four unique springs Load: Three standard load ranges from 2 lbs/liner inch to 67 lbs/linear inch Resistance: 0.042 mOhms/per inch length to 27.10 mOhms/per inch length Over 15 materials available Five plating options available

OmniShield® EMI / RFI Shielding Springs

The OmniShield® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section compression springs for Aerospace since 1958 and is unparalleled when it comes to spring technology and performance. All parts are manufactured to order as customer satisfaction is of the utmost importance to Saint-Gobain. Custom attributes such as size, shape, material and coatings are as simple as an e-mail or phone call away. All springs are manufactured to Aerospace and U.S. Military specifications. RoHS and DFARS metals are available upon request.

OmniShield® products are designed to fit in all standard hardware glands such as MIL-G-5514, AS4716, Industrial, Metric, JIS, and custom gland sizes. OmniShield products are available from 0.039" (1 mm) up to 393" (10 m) in diameter.

Typical Applications

  • Avionics
  • Radar Systems
  • Microwave Systems
  • Shielding Cabinetry
  • Semiconductor Processing Equipment
  • Commercial Electronics
  • Consumer Electronics
  • Handheld Communication Devices
  • Military Applications
  • Medical Devices
  • Automotive Electronic Controls
  • Others

Features and Benefits

  • Four unique springs
  • Load: Three standard load ranges from 2 lbs/liner inch to 67 lbs/linear inch
  • Resistance: 0.042 mOhms/per inch length to 27.10 mOhms/per inch length
  • Over 15 materials available
  • Five plating options available
Supplier's Site

Technical Specifications

  EQYO
Product Category Compression Springs
Product Number 23 Series Springs
Product Name OmniShield®
Material Stainless Steel (optional feature); Nickey Alloy (optional feature); Copper Base Alloy (optional feature)
End Configuration Closed (squared) ends
Coil Shape Cross-section Compression
Unlock Full Specs
to access all available technical data

Similar Products

4.6mm Outside diameter, 11mm Free Length, Helical Compression Spring - S78CSYM046080011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details
Compression Springs - 751411 - RS Components, Ltd.
Specs
Outer Diameter 0.1417 inch (3.6 mm)
Wire diameter 0.0157 inch (0.4000 mm)
Free length 1 inch (25.5 mm)
View Details
Wave Springs - MWL-50 G - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.57 inch (40 mm)
View Details
Single Turn Gap Wave Spring Washer - LR-0700 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7 inch (178 mm)
View Details