Saint-Gobain Coating Solutions Aluminum Oxide Thermal Spray Powder #190

Description
Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance. Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for high purity applications. This 99.9+% pure material is based on sol-gel feeds and is available with particle sizes from 10-75 microns as controlled by Microtrac. Saint-Gobain suggests using #199 for electronic applications like ESC or where high dielectric strength is required. The #199 can also be used for applications requiring wear resistance.
Datasheet
Description
Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance. Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for high purity applications. This 99.9+% pure material is based on sol-gel feeds and is available with particle sizes from 10-75 microns as controlled by Microtrac. Saint-Gobain suggests using #199 for electronic applications like ESC or where high dielectric strength is required. The #199 can also be used for applications requiring wear resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Oxide Thermal Spray Powder - #190 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Aluminum Oxide Thermal Spray Powder
#190
Aluminum Oxide Thermal Spray Powder #190
Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance. Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for high purity applications. This 99.9+% pure material is based on sol-gel feeds and is available with particle sizes from 10-75 microns as controlled by Microtrac. Saint-Gobain suggests using #199 for electronic applications like ESC or where high dielectric strength is required. The #199 can also be used for applications requiring wear resistance.

Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance.

Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for high purity applications. This 99.9+% pure material is based on sol-gel feeds and is available with particle sizes from 10-75 microns as controlled by Microtrac. Saint-Gobain suggests using #199 for electronic applications like ESC or where high dielectric strength is required. The #199 can also be used for applications requiring wear resistance.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Coatings
Product Number #190
Product Name Aluminum Oxide Thermal Spray Powder
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

MW-4373 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
One Component, UV Curable Coating System - UV10 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic
View Details
Zinc-Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Protective Coating - Ever-Slik®1221 - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details