Saint-Gobain Coating Solutions Aluminum Oxide Thermal Spray Powder #182, #183, #184

Description
These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat & oxidation, making them ideal for textile & chemical applications. The #184 powder produces hard, dense coatings that are recommended for armature shafts, textile parts, process rolls & seal faces. It is approved for Pratt & Whitney 1310 and meets specifications for Honeywell EMS 5232, Allison Gas Turbine EMS 56758 & Rolls Royce 9507/9. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
Datasheet
Description
These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat & oxidation, making them ideal for textile & chemical applications. The #184 powder produces hard, dense coatings that are recommended for armature shafts, textile parts, process rolls & seal faces. It is approved for Pratt & Whitney 1310 and meets specifications for Honeywell EMS 5232, Allison Gas Turbine EMS 56758 & Rolls Royce 9507/9. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Oxide Thermal Spray Powder - #182, #183, #184 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Aluminum Oxide Thermal Spray Powder
#182, #183, #184
Aluminum Oxide Thermal Spray Powder #182, #183, #184
These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat & oxidation, making them ideal for textile & chemical applications. The #184 powder produces hard, dense coatings that are recommended for armature shafts, textile parts, process rolls & seal faces. It is approved for Pratt & Whitney 1310 and meets specifications for Honeywell EMS 5232, Allison Gas Turbine EMS 56758 & Rolls Royce 9507/9. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature.

These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat & oxidation, making them ideal for textile & chemical applications.

The #184 powder produces hard, dense coatings that are recommended for armature shafts, textile parts, process rolls & seal faces. It is approved for Pratt & Whitney 1310 and meets specifications for Honeywell EMS 5232, Allison Gas Turbine EMS 56758 & Rolls Royce 9507/9.

Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Ceramic Materials
Product Number #182, #183, #184
Product Name Aluminum Oxide Thermal Spray Powder
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Cutting Blades -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors; Wear resistant parts or tooling; Medical
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details