Saint-Gobain Coating Solutions Low Soda Aluminum Oxide Thermal Spray Powder #153 PT

Description
Saint-Gobain’s #153PT is a 99.8+% pure white powder with low soda content. It is recommended when purity is essential, such as electronic & dielectric applications. Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
Datasheet
Description
Saint-Gobain’s #153PT is a 99.8+% pure white powder with low soda content. It is recommended when purity is essential, such as electronic & dielectric applications. Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Soda Aluminum Oxide Thermal Spray Powder - #153 PT - Saint-Gobain Coating Solutions
Worcester, MA, USA
Low Soda Aluminum Oxide Thermal Spray Powder
#153 PT
Low Soda Aluminum Oxide Thermal Spray Powder #153 PT
Saint-Gobain’s #153PT is a 99.8+% pure white powder with low soda content. It is recommended when purity is essential, such as electronic & dielectric applications. Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Saint-Gobain’s #153PT is a 99.8+% pure white powder with low soda content. It is recommended when purity is essential, such as electronic & dielectric applications.

Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish.

Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Ceramic Materials
Product Number #153 PT
Product Name Low Soda Aluminum Oxide Thermal Spray Powder
Composition 99.8 % Al2O3
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Alumina ceramic valve piece custom processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details