Saint-Gobain Coating Solutions Aluminum Oxide Thermal Spray Powder #150

Description
Saint-Gobain’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces. Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
Datasheet
Description
Saint-Gobain’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces. Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Oxide Thermal Spray Powder - #150 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Aluminum Oxide Thermal Spray Powder
#150
Aluminum Oxide Thermal Spray Powder #150
Saint-Gobain’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces. Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Saint-Gobain’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces.

Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish.

Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Coatings
Product Number #150
Product Name Aluminum Oxide Thermal Spray Powder
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Coatings - VICOTE® F813 Black - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Magna-Cryl® 2464 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
High Performance Low Friction Coating - TriboShield™ TS651 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details