Saint-Gobain Coating Solutions Aluminum Oxide Thermal Spray Powder #112

Description
Saint-Gobain’s #112 is a blocky-shaped, fused aluminum oxide powder with about 3% titania. The powder produces coatings that provide wear resistance & dielectric strength in aerospace, printing & automotive applications. The #112 is approved for GE A50TF87 Class B, Canadian Pratt & Whitney 281 and Pratt & Whitney 1311 specifications. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
Datasheet
Description
Saint-Gobain’s #112 is a blocky-shaped, fused aluminum oxide powder with about 3% titania. The powder produces coatings that provide wear resistance & dielectric strength in aerospace, printing & automotive applications. The #112 is approved for GE A50TF87 Class B, Canadian Pratt & Whitney 281 and Pratt & Whitney 1311 specifications. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Oxide Thermal Spray Powder - #112 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Aluminum Oxide Thermal Spray Powder
#112
Aluminum Oxide Thermal Spray Powder #112
Saint-Gobain’s #112 is a blocky-shaped, fused aluminum oxide powder with about 3% titania. The powder produces coatings that provide wear resistance & dielectric strength in aerospace, printing & automotive applications. The #112 is approved for GE A50TF87 Class B, Canadian Pratt & Whitney 281 and Pratt & Whitney 1311 specifications. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Saint-Gobain’s #112 is a blocky-shaped, fused aluminum oxide powder with about 3% titania. The powder produces coatings that provide wear resistance & dielectric strength in aerospace, printing & automotive applications. The #112 is approved for GE A50TF87 Class B, Canadian Pratt & Whitney 281 and Pratt & Whitney 1311 specifications.

Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Ceramic Materials
Product Number #112
Product Name Aluminum Oxide Thermal Spray Powder
Composition 94.66 % Al2O3
Unlock Full Specs
to access all available technical data

Similar Products

Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Zirconia ceramic circular structure parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details