Saia-Burgess Controls AG Keyswitch, Dpdt, 2 Pos, Std Key; Switch Operation Saia-Burgess M1BCEAAE

Description
KEYSWITCH, DPDT, 2 POS, STD KEY; Switch Operation:On-On; Contact Configuration:DPDT; Product Range:M Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, DPDT, 2 POS, STD KEY; Switch Operation:On-On; Contact Configuration:DPDT; Product Range:M Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Dpdt, 2 Pos, Std Key; Switch Operation Saia-Burgess - 24M5056 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Dpdt, 2 Pos, Std Key; Switch Operation Saia-Burgess
24M5056
Keyswitch, Dpdt, 2 Pos, Std Key; Switch Operation Saia-Burgess 24M5056
KEYSWITCH, DPDT, 2 POS, STD KEY; Switch Operation:On-On; Contact Configuration:DPDT; Product Range:M Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes

KEYSWITCH, DPDT, 2 POS, STD KEY; Switch Operation:On-On; Contact Configuration:DPDT; Product Range:M Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24M5056
Product Name Keyswitch, Dpdt, 2 Pos, Std Key; Switch Operation Saia-Burgess
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12ATW01-047 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details