Saginaw Control & Engineering Operator System Enclosures

Description
Application - Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or pedestals. Construction - 0.063” carbon steel. Seams continuously welded and ground smooth. Flange trough collar around all sides of door opening. Removable hinges. Oil-resistant gasket. Standoffs provided for mounting optional panels. Cable door stops included on SCE-12C**, SCE-16C** & SCE-20C** SCE-12C**, SCE6C** & SCE-20C** Black mini quarter turn latches. Latches are opened or closed with a screwdriver. Ground stud on door and body. Mounting holes in back. Finish - ANSI-61 gray powder coating inside and out. Optional sub-panels are powder coated white. Industry Standards - (IS2) NEMA Type 4, 12 and Type 13 UL Listed Type 4 and 12 CSA Type 4 and 12 IEC 60529 IP 66
Description
Application - Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or pedestals. Construction - 0.063” carbon steel. Seams continuously welded and ground smooth. Flange trough collar around all sides of door opening. Removable hinges. Oil-resistant gasket. Standoffs provided for mounting optional panels. Cable door stops included on SCE-12C**, SCE-16C** & SCE-20C** SCE-12C**, SCE6C** & SCE-20C** Black mini quarter turn latches. Latches are opened or closed with a screwdriver. Ground stud on door and body. Mounting holes in back. Finish - ANSI-61 gray powder coating inside and out. Optional sub-panels are powder coated white. Industry Standards - (IS2) NEMA Type 4, 12 and Type 13 UL Listed Type 4 and 12 CSA Type 4 and 12 IEC 60529 IP 66

Suppliers

Company
Product
Description
Supplier Links
Operator System Enclosures -  - Saginaw Control & Engineering
Saginaw, MI, USA
Operator System Enclosures
Operator System Enclosures
Application - Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or pedestals. Construction - 0.063” carbon steel. Seams continuously welded and ground smooth. Flange trough collar around all sides of door opening. Removable hinges. Oil-resistant gasket. Standoffs provided for mounting optional panels. Cable door stops included on SCE-12C**, SCE-16C** & SCE-20C** SCE-12C**, SCE6C** & SCE-20C** Black mini quarter turn latches. Latches are opened or closed with a screwdriver. Ground stud on door and body. Mounting holes in back. Finish - ANSI-61 gray powder coating inside and out. Optional sub-panels are powder coated white. Industry Standards - (IS2) NEMA Type 4, 12 and Type 13 UL Listed Type 4 and 12 CSA Type 4 and 12 IEC 60529 IP 66

Application -
Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or pedestals.
Construction -
0.063” carbon steel. Seams continuously welded and ground smooth. Flange trough collar around all sides of door opening. Removable hinges. Oil-resistant gasket. Standoffs provided for mounting optional panels. Cable door stops included on SCE-12C**, SCE-16C** & SCE-20C** SCE-12C**, SCE6C** & SCE-20C** Black mini quarter turn latches. Latches are opened or closed with a screwdriver. Ground stud on door and body. Mounting holes in back.
Finish -
ANSI-61 gray powder coating inside and out. Optional sub-panels are powder coated white.
Industry Standards - (IS2)
NEMA Type 4, 12 and Type 13 UL Listed Type 4 and 12 CSA Type 4 and 12 IEC 60529 IP 66

Supplier's Site

Technical Specifications

  Saginaw Control & Engineering
Product Category Industrial Enclosures
Product Name Operator System Enclosures
Type Operator Station
Shape Rectangular; Square
Length 8 to 65.59 inch (203 to 1666 mm)
Width 8 to 72 inch (203 to 1829 mm)
Depth 7.09 to 23 inch (180 to 584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9848 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.49 inch (114 mm)
View Details