Saginaw Control & Engineering Modular Enclosures

Description
Application - Can be bolted together in any desired multiple door arrangement for maximum versatility. Slave enclosures can be added or removed as required. Designed to house most standard type disconnects. Construction - 0.104” carbon steel. Seams continuously welded and ground smooth. Body stiffeners for extra rigidity. Door and side openings are flanged to provide extra strength and smooth edges. Flange trough collar around all sides of door opening. Heavy duty lifting eyes anchor into reinforced top. Concealed hinge. Removable and interchangeable doors. Black zinc die cast coinproof/padlocking handle on main door of disconnect enclosures. Black zinc die cast padlocking handle on all other doors. 3-point latching mechanism. Ramp shoes on ends of latch rods for easier door closing. Panel supports. Large removable print pockets. Oil-resistant door gasket. Removable panels mount on collar studs. Mechanical interlock standard on each enclosure. Parts required to connect interlock system between adjacent enclosures are provided. Ground stud on door and body. Provisions for light kit. Finish - ANSI-61 gray powder coating inside and out. Sub-panels are powder coated white. Industry Standards - (IS1) NEMA Type 12 and Type 13 UL Listed Type 12 CSA Type 12 IEC 60529 IP 55
Description
Application - Can be bolted together in any desired multiple door arrangement for maximum versatility. Slave enclosures can be added or removed as required. Designed to house most standard type disconnects. Construction - 0.104” carbon steel. Seams continuously welded and ground smooth. Body stiffeners for extra rigidity. Door and side openings are flanged to provide extra strength and smooth edges. Flange trough collar around all sides of door opening. Heavy duty lifting eyes anchor into reinforced top. Concealed hinge. Removable and interchangeable doors. Black zinc die cast coinproof/padlocking handle on main door of disconnect enclosures. Black zinc die cast padlocking handle on all other doors. 3-point latching mechanism. Ramp shoes on ends of latch rods for easier door closing. Panel supports. Large removable print pockets. Oil-resistant door gasket. Removable panels mount on collar studs. Mechanical interlock standard on each enclosure. Parts required to connect interlock system between adjacent enclosures are provided. Ground stud on door and body. Provisions for light kit. Finish - ANSI-61 gray powder coating inside and out. Sub-panels are powder coated white. Industry Standards - (IS1) NEMA Type 12 and Type 13 UL Listed Type 12 CSA Type 12 IEC 60529 IP 55

Suppliers

Company
Product
Description
Supplier Links
Modular Enclosures -  - Saginaw Control & Engineering
Saginaw, MI, USA
Modular Enclosures
Modular Enclosures
Application - Can be bolted together in any desired multiple door arrangement for maximum versatility. Slave enclosures can be added or removed as required. Designed to house most standard type disconnects. Construction - 0.104” carbon steel. Seams continuously welded and ground smooth. Body stiffeners for extra rigidity. Door and side openings are flanged to provide extra strength and smooth edges. Flange trough collar around all sides of door opening. Heavy duty lifting eyes anchor into reinforced top. Concealed hinge. Removable and interchangeable doors. Black zinc die cast coinproof/padlocking handle on main door of disconnect enclosures. Black zinc die cast padlocking handle on all other doors. 3-point latching mechanism. Ramp shoes on ends of latch rods for easier door closing. Panel supports. Large removable print pockets. Oil-resistant door gasket. Removable panels mount on collar studs. Mechanical interlock standard on each enclosure. Parts required to connect interlock system between adjacent enclosures are provided. Ground stud on door and body. Provisions for light kit. Finish - ANSI-61 gray powder coating inside and out. Sub-panels are powder coated white. Industry Standards - (IS1) NEMA Type 12 and Type 13 UL Listed Type 12 CSA Type 12 IEC 60529 IP 55

Application -
Can be bolted together in any desired multiple door arrangement for maximum versatility. Slave enclosures can be added or removed as required. Designed to house most standard type disconnects.
Construction -

0.104” carbon steel. Seams continuously welded and ground smooth. Body stiffeners for extra rigidity. Door and side openings are flanged to provide extra strength and smooth edges. Flange trough collar around all sides of door opening. Heavy duty lifting eyes anchor into reinforced top. Concealed hinge. Removable and interchangeable doors. Black zinc die cast coinproof/padlocking handle on main door of disconnect enclosures. Black zinc die cast padlocking handle on all other doors. 3-point latching mechanism. Ramp shoes on ends of latch rods for easier door closing. Panel supports. Large removable print pockets. Oil-resistant door gasket. Removable panels mount on collar studs. Mechanical interlock standard on each enclosure. Parts required to connect interlock system between adjacent enclosures are provided. Ground stud on door and body. Provisions for light kit.
Finish -
ANSI-61 gray powder coating inside and out. Sub-panels are powder coated white.
Industry Standards - (IS1)
NEMA Type 12 and Type 13 UL Listed Type 12 CSA Type 12 IEC 60529 IP 55

Supplier's Site

Technical Specifications

  Saginaw Control & Engineering
Product Category Industrial Enclosures
Product Name Modular Enclosures
Type Electronic and Instrument Enclosures; Modular enclosure
Shape Rectangular; Square
Length 70.87 to 84 inch (1800 to 2134 mm)
Width 23.62 to 78 inch (600 to 1981 mm)
Depth 18 to 24 inch (457 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Boxes - 164-1418F6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
General Purpose Enclosures - 2832128 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
View Details