Saft SA Batteries Non - Rechargeable (Primary) - LS33600 LS33600

Description
Manufacturer: Saft Win Source Part Number: 923983-LS33600 Features: D Lithium Thionyl Chloride Battery Non-Rechargeable (Primary) Package: Box Categories: Battery Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8506.80.0000
Request a Quote Datasheet
Description
Manufacturer: Saft Win Source Part Number: 923983-LS33600 Features: D Lithium Thionyl Chloride Battery Non-Rechargeable (Primary) Package: Box Categories: Battery Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8506.80.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non - Rechargeable (Primary) - LS33600 - 923983-LS33600 - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - LS33600
923983-LS33600
Batteries Non - Rechargeable (Primary) - LS33600 923983-LS33600
Manufacturer: Saft Win Source Part Number: 923983-LS33600 Features: D Lithium Thionyl Chloride Battery Non-Rechargeable (Primary) Package: Box Categories: Battery Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8506.80.0000

Manufacturer: Saft
Win Source Part Number: 923983-LS33600
Features: D Lithium Thionyl Chloride Battery Non-Rechargeable (Primary)
Package: Box
Categories: Battery Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8506.80.0000

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - LS33600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
LS33600
Battery Products - Batteries Non-Rechargeable (Primary) LS33600
BATTERY LITHIUM 3.6V D

BATTERY LITHIUM 3.6V D

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries
Product Number 923983-LS33600 LS33600
Product Name Batteries Non - Rechargeable (Primary) - LS33600 Battery Products - Batteries Non-Rechargeable (Primary)
Primary Batteries Lithium Thionyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details