Saft SA Batteries Non - Rechargeable (Primary) - LS26500 LS26500

Description
Manufacturer: Saft Win Source Part Number: 846264-LS26500 Features: 3.6 V Battery Non-Rechargeable (Primary) Package: Box Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8506.80.0000
Request a Quote Datasheet
Description
Manufacturer: Saft Win Source Part Number: 846264-LS26500 Features: 3.6 V Battery Non-Rechargeable (Primary) Package: Box Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8506.80.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non - Rechargeable (Primary) - LS26500 - 846264-LS26500 - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - LS26500
846264-LS26500
Batteries Non - Rechargeable (Primary) - LS26500 846264-LS26500
Manufacturer: Saft Win Source Part Number: 846264-LS26500 Features: 3.6 V Battery Non-Rechargeable (Primary) Package: Box Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8506.80.0000

Manufacturer: Saft
Win Source Part Number: 846264-LS26500
Features: 3.6 V Battery Non-Rechargeable (Primary)
Package: Box
Categories: Battery Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8506.80.0000

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - LS26500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
LS26500
Battery Products - Batteries Non-Rechargeable (Primary) LS26500
BATTERY LITHIUM 3.6V C

BATTERY LITHIUM 3.6V C

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries
Product Number 846264-LS26500 LS26500
Product Name Batteries Non - Rechargeable (Primary) - LS26500 Battery Products - Batteries Non-Rechargeable (Primary)
Primary Batteries Lithium Thionyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1468-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details
AA Batteries - 325746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Voltage 1.5 volts
View Details