Saft SA Batteries Non - Rechargeable (Primary) - LS14500 LS14500

Description
Manufacturer: Saft Win Source Part Number: 846139-LS14500 Features: 3.6 V Battery Non-Rechargeable (Primary) Package: Box Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8506.80.0000
Request a Quote Datasheet
Description
Manufacturer: Saft Win Source Part Number: 846139-LS14500 Features: 3.6 V Battery Non-Rechargeable (Primary) Package: Box Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8506.80.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non - Rechargeable (Primary) - LS14500 - 846139-LS14500 - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - LS14500
846139-LS14500
Batteries Non - Rechargeable (Primary) - LS14500 846139-LS14500
Manufacturer: Saft Win Source Part Number: 846139-LS14500 Features: 3.6 V Battery Non-Rechargeable (Primary) Package: Box Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8506.80.0000

Manufacturer: Saft
Win Source Part Number: 846139-LS14500
Features: 3.6 V Battery Non-Rechargeable (Primary)
Package: Box
Categories: Battery Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8506.80.0000

Buy Now Datasheet
Batteries Non-Rechargeable (Primary) - LS14500 - ODG (Origin Data Global)
Shenzhen, China
Batteries Non-Rechargeable (Primary)
LS14500
Batteries Non-Rechargeable (Primary) LS14500
BATTERY LITHIUM 3.6V AA

BATTERY LITHIUM 3.6V AA

Supplier's Site Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - LS14500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
LS14500
Battery Products - Batteries Non-Rechargeable (Primary) LS14500
BATTERY LITHIUM 3.6V AA

BATTERY LITHIUM 3.6V AA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number 846139-LS14500 LS14500 LS14500
Product Name Batteries Non - Rechargeable (Primary) - LS14500 Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary)
Standard Cylindrical Battery Sizes AA AA
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
9V Rechargeable Batteries - 199646 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 9V
Specialty Cells 9v
View Details