Saft SA Battery Products - Batteries Non-Rechargeable (Primary) LS14250

Description
Win Source Part Number: 1314310-LS14250 Category: Battery Products>Batteries Non-Rechargeable (Primary) Termination Style: Button Top (Extending) Package: Box Standard Package: 1 Voltage - Rated: 3.6 V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Thionyl Chloride Battery Cell Size: 1/2AA Capacity: 1.2Ah Discharge Rate: 1mA Dimension: 0.57" Dia x 0.99" H (14.5mm x 25.1mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Storage/Refrigeratio n Temperature: 86°F (30°C) REACH Status: REACH Unaffected HTSUS: 8506.80.0000 Mfr: Saft Other Names: 3414-LS14250
Request a Quote Datasheet
Description
Win Source Part Number: 1314310-LS14250 Category: Battery Products>Batteries Non-Rechargeable (Primary) Termination Style: Button Top (Extending) Package: Box Standard Package: 1 Voltage - Rated: 3.6 V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Thionyl Chloride Battery Cell Size: 1/2AA Capacity: 1.2Ah Discharge Rate: 1mA Dimension: 0.57" Dia x 0.99" H (14.5mm x 25.1mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Storage/Refrigeratio n Temperature: 86°F (30°C) REACH Status: REACH Unaffected HTSUS: 8506.80.0000 Mfr: Saft Other Names: 3414-LS14250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Batteries Non-Rechargeable (Primary) - 1314310-LS14250 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Non-Rechargeable (Primary)
1314310-LS14250
Battery Products - Batteries Non-Rechargeable (Primary) 1314310-LS14250
Win Source Part Number: 1314310-LS14250 Category: Battery Products>Batteries Non-Rechargeable (Primary) Termination Style: Button Top (Extending) Package: Box Standard Package: 1 Voltage - Rated: 3.6 V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Thionyl Chloride Battery Cell Size: 1/2AA Capacity: 1.2Ah Discharge Rate: 1mA Dimension: 0.57" Dia x 0.99" H (14.5mm x 25.1mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Storage/Refrigeratio n Temperature: 86°F (30°C) REACH Status: REACH Unaffected HTSUS: 8506.80.0000 Mfr: Saft Other Names: 3414-LS14250

Win Source Part Number: 1314310-LS14250
Category: Battery Products>Batteries Non-Rechargeable (Primary)
Termination Style: Button Top (Extending)
Package: Box
Standard Package: 1
Voltage - Rated: 3.6 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Battery Chemistry: Lithium Thionyl Chloride
Battery Cell Size: 1/2AA
Capacity: 1.2Ah
Discharge Rate: 1mA
Dimension: 0.57" Dia x 0.99" H (14.5mm x 25.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Storage/Refrigeration Temperature: 86°F (30°C)
REACH Status: REACH Unaffected
HTSUS: 8506.80.0000
Mfr: Saft
Other Names: 3414-LS14250

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - LS14250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
LS14250
Battery Products - Batteries Non-Rechargeable (Primary) LS14250
BATTERY LITHIUM 3.6V 1/2AA

BATTERY LITHIUM 3.6V 1/2AA

Supplier's Site
Batteries Non-Rechargeable (Primary) - LS14250 - ODG (Origin Data Global)
Shenzhen, China
Batteries Non-Rechargeable (Primary)
LS14250
Batteries Non-Rechargeable (Primary) LS14250
BATTERY LITHIUM 3.6V 1/2AA

BATTERY LITHIUM 3.6V 1/2AA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Batteries Batteries Batteries
Product Number 1314310-LS14250 LS14250 LS14250
Product Name Battery Products - Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Batteries Non-Rechargeable (Primary)
Standard Cylindrical Battery Sizes AA 1/2AA 1/2AA
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10314 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details