Saft SA 3.6V Cylindrical - Battery COMP-29 SAFT

Description
Manufacturer: Saft Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2000mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 1.3 Width: Weight: 0.5 oz
Description
Manufacturer: Saft Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2000mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 1.3 Width: Weight: 0.5 oz

Suppliers

Company
Product
Description
Supplier Links
3.6V Cylindrical - Battery - COMP-29 SAFT - Dantona Industries, Inc.
Wantagh, NY, United States
3.6V Cylindrical - Battery
COMP-29 SAFT
3.6V Cylindrical - Battery COMP-29 SAFT
Manufacturer: Saft Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2000mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 1.3 Width: Weight: 0.5 oz

Manufacturer: Saft

Product Category: 3.6V Cylindrical , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 2000mAh

Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.6

Length: 1.3

Width:

Weight: 0.5 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-29 SAFT
Product Name 3.6V Cylindrical - Battery
Primary Batteries Lithium / Thionyl Chloride
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1443-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
Speciality Size Rechargeable Batteries - 1890274 - RS Components, Ltd.
Specs
Capacity 12 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details