Saft SA Battery COMP-148

Description
Manufacturer: Saft Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 500mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 2 Termination style: Pressure Height: 0.6 Length: 1.3 Width: Weight: 0.6 oz
Description
Manufacturer: Saft Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 500mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 2 Termination style: Pressure Height: 0.6 Length: 1.3 Width: Weight: 0.6 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - COMP-148 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
COMP-148
Battery COMP-148
Manufacturer: Saft Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 500mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 2 Termination style: Pressure Height: 0.6 Length: 1.3 Width: Weight: 0.6 oz

Manufacturer: Saft

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 6V

Capacity: 500mAh

Battery Chemistry: Lithium

Cell Type: 2/3A

Cell Size:

Number of Cells: 2

Termination style: Pressure

Height: 0.6

Length: 1.3

Width:

Weight: 0.6 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-148
Product Name Battery
Standard Cylindrical Battery Sizes 2/3A; 2/3A
Voltage 6 volts
Capacity 0.5000 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details