Safran Electrical & Power Oil Cooling Fan GMP VCT1518D

Description
Weight (kg): 2.3 Current (A): Mechanical Flow rate (l/s): 235 Pressure (hPa): 23.5 Max. operating temperature (°C): +150 Type: centrifugal Max. speed (rpm): 12000
Description
Weight (kg): 2.3 Current (A): Mechanical Flow rate (l/s): 235 Pressure (hPa): 23.5 Max. operating temperature (°C): +150 Type: centrifugal Max. speed (rpm): 12000

Suppliers

Company
Product
Description
Supplier Links
Oil Cooling Fan GMP - VCT1518D - Safran Electrical & Power
Blagnac CEDEX, France
Oil Cooling Fan GMP
VCT1518D
Oil Cooling Fan GMP VCT1518D
Weight (kg): 2.3 Current (A): Mechanical Flow rate (l/s): 235 Pressure (hPa): 23.5 Max. operating temperature (°C): +150 Type: centrifugal Max. speed (rpm): 12000

Weight (kg): 2.3

Current (A): Mechanical

Flow rate (l/s): 235

Pressure (hPa): 23.5

Max. operating temperature (°C): +150

Type: centrifugal

Max. speed (rpm): 12000

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number VCT1518D
Product Name Oil Cooling Fan GMP
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - Qx Series Rotary Positive Displacement Blowers - 5518_md-pneumatics-qx-blo - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
PTGF SERIES - Inline Duct Fans - PTGF-300\125P L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details