Safran Electrical & Power Cabin Air Distribution Fan Tail Ventilation System Fan AS1718C00

Description
Weight (kg): 8 Noise (dBA): Acoustic pressure input: 84 Acoustic pressure output: 93 Radiated acoustic pressure: NA Flow rate (l/s): 325 Pressure (hPa): 28 Max. operating temperature (°C): -40/+70 Electrical power (W): 1517 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360 to 800 Type: AC axial Max. speed (rpm): 13200
Description
Weight (kg): 8 Noise (dBA): Acoustic pressure input: 84 Acoustic pressure output: 93 Radiated acoustic pressure: NA Flow rate (l/s): 325 Pressure (hPa): 28 Max. operating temperature (°C): -40/+70 Electrical power (W): 1517 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360 to 800 Type: AC axial Max. speed (rpm): 13200

Suppliers

Company
Product
Description
Supplier Links
Cabin Air Distribution Fan - Tail Ventilation System Fan AS1718C00 - Safran Electrical & Power
Blagnac CEDEX, France
Cabin Air Distribution Fan
Tail Ventilation System Fan AS1718C00
Cabin Air Distribution Fan Tail Ventilation System Fan AS1718C00
Weight (kg): 8 Noise (dBA): Acoustic pressure input: 84 Acoustic pressure output: 93 Radiated acoustic pressure: NA Flow rate (l/s): 325 Pressure (hPa): 28 Max. operating temperature (°C): -40/+70 Electrical power (W): 1517 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360 to 800 Type: AC axial Max. speed (rpm): 13200

Weight (kg): 8

Noise (dBA):

  • Acoustic pressure input: 84
  • Acoustic pressure output: 93
  • Radiated acoustic pressure: NA

Flow rate (l/s): 325

Pressure (hPa): 28

Max. operating temperature (°C): -40/+70

Electrical power (W): 1517

Speed regulation: variable speed

Voltage (V): 115/200

Frequency (Hz): 360 to 800

Type: AC axial

Max. speed (rpm): 13200

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number Tail Ventilation System Fan AS1718C00
Product Name Cabin Air Distribution Fan
Applications / Use HVAC
Environment Clean
Air Flow Rate 689 SCFM (1170 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PTF & PTDD SERIES - Smart Inline Duct Fans with Wireless Control - PTF-200PMZI M 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
MAC 10 ® RFAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details