Safran Electrical & Power Cabin Air Distribution Fan Recirculation Fan B02 AS2123B02

Description
Weight (kg): 19.6 Noise (dB) - values estimated and not measured: Acoustic pressure input: 88 Acoustic pressure output: 95 Radiated acoustic pressure 75 Flow rate (l/s): 850 Pressure (hPa): 64 Max. operating temperature (°C): -40/+70 Electrical power (W): 9379 Speed regulation: variable speed Voltage (V): 230/400 Frequency (Hz): 360/800 Type: AC axial Max. speed (rpm): 15650
Description
Weight (kg): 19.6 Noise (dB) - values estimated and not measured: Acoustic pressure input: 88 Acoustic pressure output: 95 Radiated acoustic pressure 75 Flow rate (l/s): 850 Pressure (hPa): 64 Max. operating temperature (°C): -40/+70 Electrical power (W): 9379 Speed regulation: variable speed Voltage (V): 230/400 Frequency (Hz): 360/800 Type: AC axial Max. speed (rpm): 15650

Suppliers

Company
Product
Description
Supplier Links
Cabin Air Distribution Fan - Recirculation Fan B02 AS2123B02 - Safran Electrical & Power
Blagnac CEDEX, France
Cabin Air Distribution Fan
Recirculation Fan B02 AS2123B02
Cabin Air Distribution Fan Recirculation Fan B02 AS2123B02
Weight (kg): 19.6 Noise (dB) - values estimated and not measured: Acoustic pressure input: 88 Acoustic pressure output: 95 Radiated acoustic pressure 75 Flow rate (l/s): 850 Pressure (hPa): 64 Max. operating temperature (°C): -40/+70 Electrical power (W): 9379 Speed regulation: variable speed Voltage (V): 230/400 Frequency (Hz): 360/800 Type: AC axial Max. speed (rpm): 15650

Weight (kg): 19.6

Noise (dB) - values estimated and not measured:

  • Acoustic pressure input: 88
  • Acoustic pressure output: 95
  • Radiated acoustic pressure 75

Flow rate (l/s): 850

Pressure (hPa): 64

Max. operating temperature (°C): -40/+70

Electrical power (W): 9379

Speed regulation: variable speed

Voltage (V): 230/400

Frequency (Hz): 360/800

Type: AC axial

Max. speed (rpm): 15650

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number Recirculation Fan B02 AS2123B02
Product Name Cabin Air Distribution Fan
Applications / Use HVAC
Environment Clean
Air Flow Rate 1801 SCFM (3061 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 125 SCFM (212 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Industrial Exhauster - Series 05 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 57.0 inch (305 to 1448 mm)
Features Dampers
View Details