Safran Electrical & Power Motor Fan Axle Kit FU1702A04

Description
Weight (kg): 2.75 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 96 Radiated acoustic pressure: NA Current (A): 2.5 Flow rate (l/s): 250 Pressure (hPa): 3 Electrical power (W): 450 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 7800
Description
Weight (kg): 2.75 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 96 Radiated acoustic pressure: NA Current (A): 2.5 Flow rate (l/s): 250 Pressure (hPa): 3 Electrical power (W): 450 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 7800

Suppliers

Company
Product
Description
Supplier Links
Motor Fan Axle Kit - FU1702A04 - Safran Electrical & Power
Blagnac CEDEX, France
Motor Fan Axle Kit
FU1702A04
Motor Fan Axle Kit FU1702A04
Weight (kg): 2.75 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 96 Radiated acoustic pressure: NA Current (A): 2.5 Flow rate (l/s): 250 Pressure (hPa): 3 Electrical power (W): 450 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 7800

Weight (kg): 2.75

Noise (dBA):

  • Acoustic pressure input: NA
  • Acoustic pressure output: 96
  • Radiated acoustic pressure: NA

Current (A): 2.5

Flow rate (l/s): 250

Pressure (hPa): 3

Electrical power (W): 450

Speed regulation: Single speed

Voltage (V): 115/200

Type: AC Axial

Max. speed (rpm): 7800

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number FU1702A04
Product Name Motor Fan Axle Kit
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7878960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
Turbo Blowers - FDC-005P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 4612_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5575 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details