Safran Electrical & Power Cabin Air Distribution Fan Fan AE0606B00

Description
Weight (kg): 2 Noise (dBA): Acoustic pressure input: 74 Acoustic pressure output: 77 Radiated acoustic pressure: 64 Current (A): 15 Flow rate (l/s): 70 Pressure (hPa): 15 Max. operating temperature (°C): -40°C / +70°C Electrical power (W): 420 Speed regulation: Multi-speed Voltage (V): 28 Frequency (Hz): N/A Type: DC Axial Max. speed (rpm): 20,000
Description
Weight (kg): 2 Noise (dBA): Acoustic pressure input: 74 Acoustic pressure output: 77 Radiated acoustic pressure: 64 Current (A): 15 Flow rate (l/s): 70 Pressure (hPa): 15 Max. operating temperature (°C): -40°C / +70°C Electrical power (W): 420 Speed regulation: Multi-speed Voltage (V): 28 Frequency (Hz): N/A Type: DC Axial Max. speed (rpm): 20,000

Suppliers

Company
Product
Description
Supplier Links
Cabin Air Distribution Fan - Fan AE0606B00 - Safran Electrical & Power
Blagnac CEDEX, France
Cabin Air Distribution Fan
Fan AE0606B00
Cabin Air Distribution Fan Fan AE0606B00
Weight (kg): 2 Noise (dBA): Acoustic pressure input: 74 Acoustic pressure output: 77 Radiated acoustic pressure: 64 Current (A): 15 Flow rate (l/s): 70 Pressure (hPa): 15 Max. operating temperature (°C): -40°C / +70°C Electrical power (W): 420 Speed regulation: Multi-speed Voltage (V): 28 Frequency (Hz): N/A Type: DC Axial Max. speed (rpm): 20,000

Weight (kg): 2

Noise (dBA):

  • Acoustic pressure input: 74
  • Acoustic pressure output: 77
  • Radiated acoustic pressure: 64

Current (A): 15

Flow rate (l/s): 70

Pressure (hPa): 15

Max. operating temperature (°C): -40°C / +70°C

Electrical power (W): 420

Speed regulation: Multi-speed

Voltage (V): 28

Frequency (Hz): N/A

Type: DC Axial

Max. speed (rpm): 20,000

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number Fan AE0606B00
Product Name Cabin Air Distribution Fan
Applications / Use HVAC
Environment Clean
Air Flow Rate 148 SCFM (252 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2389002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 15.0 inch (380 mm)
Air Flow Rate 590 to 950 SCFM (1002 to 1614 m³/hr)
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
Turbo Blowers - VFT71-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5507_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3994 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details