Safran Electrical & Power Fan MGB Oil Cooling Assembly CM2530A00

Description
Weight (kg): 7.4 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 123 Radiated acoustic pressure: NA Current (A): Mechanical Flow rate (l/s): 1670 Pressure (hPa): 108 Max. operating temperature (°C): -45/+140 Speed regulation: single speed Max. speed (rpm): 18700
Description
Weight (kg): 7.4 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 123 Radiated acoustic pressure: NA Current (A): Mechanical Flow rate (l/s): 1670 Pressure (hPa): 108 Max. operating temperature (°C): -45/+140 Speed regulation: single speed Max. speed (rpm): 18700

Suppliers

Company
Product
Description
Supplier Links
Fan MGB Oil Cooling Assembly - CM2530A00 - Safran Electrical & Power
Blagnac CEDEX, France
Fan MGB Oil Cooling Assembly
CM2530A00
Fan MGB Oil Cooling Assembly CM2530A00
Weight (kg): 7.4 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 123 Radiated acoustic pressure: NA Current (A): Mechanical Flow rate (l/s): 1670 Pressure (hPa): 108 Max. operating temperature (°C): -45/+140 Speed regulation: single speed Max. speed (rpm): 18700

Weight (kg): 7.4

Noise (dBA):

  • Acoustic pressure input: NA
  • Acoustic pressure output: 123
  • Radiated acoustic pressure: NA

Current (A): Mechanical

Flow rate (l/s): 1670

Pressure (hPa): 108

Max. operating temperature (°C): -45/+140

Speed regulation: single speed

Max. speed (rpm): 18700

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number CM2530A00
Product Name Fan MGB Oil Cooling Assembly
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 12.6 inch (320 mm)
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5511 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5864 m³/hr)
Static Pressure Range 194 in H2O (362 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details