Safran Electrical & Power Cabin Air Distribution Fan CAX & IFEC AS1816A02

Description
Weight (kg): 9.7 Noise (dBA): Acoustic pressure input: 80 Acoustic pressure output: 82 Radiated acoustic pressure: 62 Flow rate (l/s): 450 Pressure (hPa): 33 Max. operating temperature (°C): -40/70 Electrical power (W): 2359 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360 to 800 Type: AC axial Max. speed (rpm): 15600
Description
Weight (kg): 9.7 Noise (dBA): Acoustic pressure input: 80 Acoustic pressure output: 82 Radiated acoustic pressure: 62 Flow rate (l/s): 450 Pressure (hPa): 33 Max. operating temperature (°C): -40/70 Electrical power (W): 2359 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360 to 800 Type: AC axial Max. speed (rpm): 15600

Suppliers

Company
Product
Description
Supplier Links
Cabin Air Distribution Fan - CAX & IFEC AS1816A02 - Safran Electrical & Power
Blagnac CEDEX, France
Cabin Air Distribution Fan
CAX & IFEC AS1816A02
Cabin Air Distribution Fan CAX & IFEC AS1816A02
Weight (kg): 9.7 Noise (dBA): Acoustic pressure input: 80 Acoustic pressure output: 82 Radiated acoustic pressure: 62 Flow rate (l/s): 450 Pressure (hPa): 33 Max. operating temperature (°C): -40/70 Electrical power (W): 2359 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360 to 800 Type: AC axial Max. speed (rpm): 15600

Weight (kg): 9.7

Noise (dBA):

  • Acoustic pressure input: 80
  • Acoustic pressure output: 82
  • Radiated acoustic pressure: 62

Flow rate (l/s): 450

Pressure (hPa): 33

Max. operating temperature (°C): -40/70

Electrical power (W): 2359

Speed regulation: variable speed

Voltage (V): 115/200

Frequency (Hz): 360 to 800

Type: AC axial

Max. speed (rpm): 15600

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number CAX & IFEC AS1816A02
Product Name Cabin Air Distribution Fan
Applications / Use HVAC
Environment Clean
Air Flow Rate 953 SCFM (1621 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Backward Curved Fan - N52-35509 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details