Safran Electrical & Power Switch Operation Safran Power B05A5M

Description
Switch Operation:On-None-(O n); Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:ILLUMINATER Series; Contact Current AC Max:20A; Contact Voltage VAC:115V
Datasheet
Description
Switch Operation:On-None-(O n); Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:ILLUMINATER Series; Contact Current AC Max:20A; Contact Voltage VAC:115V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Safran Power - 97F9038 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Safran Power
97F9038
Switch Operation Safran Power 97F9038
Switch Operation:On-None-(O n); Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:ILLUMINATER Series; Contact Current AC Max:20A; Contact Voltage VAC:115V

Switch Operation:On-None-(On); Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:ILLUMINATER Series; Contact Current AC Max:20A; Contact Voltage VAC:115V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 97F9038
Product Name Switch Operation Safran Power
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Decorative Switch & Pilot Light - 72310 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Features Illuminated
View Details
Process Sealed Subminiature Rocker - A12K1B-EA - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details