Weight (kg): 4.25
Current (A): Mechanical
Flow rate (l/s): 1105
Pressure (hPa): 28.5
Max. operating temperature (°C): -40/+55
Type: AC Axial
Max. speed (rpm): 6000
| Safran Electrical & Power | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | AM2214AA1 |
| Product Name | Oil Cooling Fan |
| Applications / Use | Product / Process Cooling |