Safran Electrical & Power Condenser Fan A00 AE2507E00

Description
Weight (kg): 5.25 Noise (dB): Acoustic pressure input: 94 Acoustic pressure output: 100 Radiated acoustic pressure: NA Flow rate (l/s): 1200 Pressure (hPa): 15 Frequency (Hz): 400 Max. operating temperature (°C): -40/+70 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial
Description
Weight (kg): 5.25 Noise (dB): Acoustic pressure input: 94 Acoustic pressure output: 100 Radiated acoustic pressure: NA Flow rate (l/s): 1200 Pressure (hPa): 15 Frequency (Hz): 400 Max. operating temperature (°C): -40/+70 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial

Suppliers

Company
Product
Description
Supplier Links
Condenser Fan A00 - AE2507E00 - Safran Electrical & Power
Blagnac CEDEX, France
Condenser Fan A00
AE2507E00
Condenser Fan A00 AE2507E00
Weight (kg): 5.25 Noise (dB): Acoustic pressure input: 94 Acoustic pressure output: 100 Radiated acoustic pressure: NA Flow rate (l/s): 1200 Pressure (hPa): 15 Frequency (Hz): 400 Max. operating temperature (°C): -40/+70 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial

Weight (kg): 5.25

Noise (dB):

  • Acoustic pressure input: 94
  • Acoustic pressure output: 100
  • Radiated acoustic pressure: NA

Flow rate (l/s): 1200

Pressure (hPa): 15

Frequency (Hz): 400

Max. operating temperature (°C): -40/+70

Speed regulation: Single speed

Voltage (V): 115/200

Type: AC Axial

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE2507E00
Product Name Condenser Fan A00
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Ducted Ceiling Module (DCM RSR) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details