Safran Electrical & Power M.A.B Fan AE1715A02

Description
Weight (kg): 4.58 Noise (dBA): Acoustic pressure input: 90 Acoustic pressure output: 93 Radiated acoustic pressure: 70 Current (A): 5.4 Flow rate (l/s): 315 Pressure (hPa): 27.3 Frequency (Hz): 400 Max. operating temperature (°C): -40/+55 Electrical power (W): 1634 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11500
Description
Weight (kg): 4.58 Noise (dBA): Acoustic pressure input: 90 Acoustic pressure output: 93 Radiated acoustic pressure: 70 Current (A): 5.4 Flow rate (l/s): 315 Pressure (hPa): 27.3 Frequency (Hz): 400 Max. operating temperature (°C): -40/+55 Electrical power (W): 1634 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11500

Suppliers

Company
Product
Description
Supplier Links
M.A.B Fan - AE1715A02 - Safran Electrical & Power
Blagnac CEDEX, France
M.A.B Fan
AE1715A02
M.A.B Fan AE1715A02
Weight (kg): 4.58 Noise (dBA): Acoustic pressure input: 90 Acoustic pressure output: 93 Radiated acoustic pressure: 70 Current (A): 5.4 Flow rate (l/s): 315 Pressure (hPa): 27.3 Frequency (Hz): 400 Max. operating temperature (°C): -40/+55 Electrical power (W): 1634 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11500

Weight (kg): 4.58

Noise (dBA):

  • Acoustic pressure input: 90
  • Acoustic pressure output: 93
  • Radiated acoustic pressure: 70

Current (A): 5.4

Flow rate (l/s): 315

Pressure (hPa): 27.3

Frequency (Hz): 400

Max. operating temperature (°C): -40/+55

Electrical power (W): 1634

Speed regulation: Single speed

Voltage (V): 115/200

Type: AC Axial

Max. speed (rpm): 11500

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE1715A02
Product Name M.A.B Fan
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details
Backward Curved Fan - N86-63700 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details