Safran Electrical & Power Evaporator Fan AE1713B03

Description
Weight (kg): 4.2 Noise (dBA): Acoustic pressure input: 89 Acoustic pressure output: 87 Radiated acoustic pressure: NA Current (A): 6.2 Flow rate (l/s): 370 Pressure (hPa): 27 Frequency (Hz): 400 Max. operating temperature (°C): -40/+55 Electrical power (W): 1837 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11400
Description
Weight (kg): 4.2 Noise (dBA): Acoustic pressure input: 89 Acoustic pressure output: 87 Radiated acoustic pressure: NA Current (A): 6.2 Flow rate (l/s): 370 Pressure (hPa): 27 Frequency (Hz): 400 Max. operating temperature (°C): -40/+55 Electrical power (W): 1837 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11400

Suppliers

Company
Product
Description
Supplier Links
Evaporator Fan - AE1713B03 - Safran Electrical & Power
Blagnac CEDEX, France
Evaporator Fan
AE1713B03
Evaporator Fan AE1713B03
Weight (kg): 4.2 Noise (dBA): Acoustic pressure input: 89 Acoustic pressure output: 87 Radiated acoustic pressure: NA Current (A): 6.2 Flow rate (l/s): 370 Pressure (hPa): 27 Frequency (Hz): 400 Max. operating temperature (°C): -40/+55 Electrical power (W): 1837 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11400

Weight (kg): 4.2

Noise (dBA):

  • Acoustic pressure input: 89
  • Acoustic pressure output: 87
  • Radiated acoustic pressure: NA

Current (A): 6.2

Flow rate (l/s): 370

Pressure (hPa): 27

Frequency (Hz): 400

Max. operating temperature (°C): -40/+55

Electrical power (W): 1837

Speed regulation: Single speed

Voltage (V): 115/200

Type: AC Axial

Max. speed (rpm): 11400

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE1713B03
Product Name Evaporator Fan
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fans - Inline Plug Fans -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; Ventilation
Product Form Packaged
Environment Dirty
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5518 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details